W972GG6KB25I详情
Winbond W972GG6KB25I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
DDR2 SDRAM
Dimensions
8X12.5mm2
I/O
16BIT
Package
WBGA - 84
频率
333 / 400 / 533MHz
电压
1.7 ~ 1.9V
密度
2Gb
温度
-40 ~ 95˚C
W972GG6KB25I拓展信息
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond
Winbond









哦! 它是空的。