Winbond Electronics Corporation W25X16BVSSIG
- 收藏
- 对比
W25X16BVSSIG
2736-W25X16BVSSIG
集成电路(IC)
--
大陆
立即发货

W25X16BVSSIG datasheet pdf and Integrated Circuits (ICs) product details from Winbond Electronics Corporation stock available at utmel
1最小包装量--
W25X16BVSSIG详情
Winbond Electronics Corporation W25X16BVSSIG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
W25X16BVSSIG
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
WINBOND ELECTRONICS CORP
Part Package Code
SOIC
Package Description
0.208 INCH, GREEN, PLASTIC, SOIC-8
Risk Rank
5.82
ECCN 代码
EAR99
HTS代码
8542.32.00.51
Reach合规守则
compliant
引脚数量
8
W25X16BVSSIG拓展信息
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation







哦! 它是空的。