Analog Devices Inc./Maxim Integrated MAX30003WING2#
- 收藏
- 对比
MAX30003WING2#
1551-MAX30003WING2#
评估板 - 扩展板,子卡
--
大陆
立即发货

ECG AFE FEATHER BRD
1最小包装量--
MAX30003WING2#详情
Analog Devices Inc./Maxim Integrated MAX30003WING2#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX30003
系列
-
类型
Interface
功能
前端
使用的 IC/零件
MAX30003
内容
Board(s)
平台
Feather
套件内容
MAX30003WING2# Circuit Board, MAX326325PICO JTAG Debugger/Prog, MAX32620FTHR, Micro USB & SWD Cables
MAX30003WING2#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。