Analog Devices Inc./Maxim Integrated MAX31825EVSYS1#
- 收藏
- 对比
MAX31825EVSYS1#
1551-MAX31825EVSYS1#
评估板 - 扩展板,子卡
--
大陆
立即发货

EVAL SYSTEM KIT FOR MAX31825 1-W
1最小包装量--
MAX31825EVSYS1#详情
Analog Devices Inc./Maxim Integrated MAX31825EVSYS1#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX31825
Tool Is For Evaluation Of
MAX31825
系列
-
类型
Sensor
功能
Temperature
使用的 IC/零件
MAX31825
内容
Board(s)
产品
评估系统
互连系统
Pmod
建议的编程环境
-
套件内容
Eval Kit MAX31825ANT+, USB Cable Included
MAX31825EVSYS1#拓展信息
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。