Analog Devices Inc./Maxim Integrated MAX33012ESHLD#
- 收藏
- 对比
MAX33012ESHLD#
1551-MAX33012ESHLD#
评估板 - 扩展板,子卡
--
大陆
立即发货

CAN TRANSCEIVER WITH /-65V FP,
1最小包装量--
MAX33012ESHLD#详情
Analog Devices Inc./Maxim Integrated MAX33012ESHLD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX33012
Tool Is For Evaluation Of
MAX33012E
系列
-
类型
Interface
功能
CANbus
使用的 IC/零件
MAX33012E
内容
Board(s)
平台
Arduino
产品
Shields
套件内容
Eval Board MAX33012EASA+
MAX33012ESHLD#拓展信息
Maxim
Maxim
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。