注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥930.64724
10
¥877.969093
100
¥828.272727
500
¥781.389367
1000
¥737.15978
MAX33042ESHLD#详情
Maxim MAX33042ESHLD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX33042E
RoHS
Details
系列
MAX33042E
包装
Bulk
子类别
开发工具
工作电源电压
5 V
产品类别
界面开发工具
产品
评估套件
产品类别
界面开发工具
MAX33042ESHLD#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。