Analog Devices Inc./Maxim Integrated MAX31343SHLD#
- 收藏
- 对比
MAX31343SHLD#
1551-MAX31343SHLD#
评估板 - 扩展板,子卡
--
大陆
立即发货

MAX31343 RTC SHIELD
1最小包装量--
MAX31343SHLD#详情
Analog Devices Inc./Maxim Integrated MAX31343SHLD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX31343
Tool Is For Evaluation Of
MAX31343
系列
-
类型
时钟时序
功能
Real Time Clock (RTC)
使用的 IC/零件
MAX31343
内容
Board(s), Cable(s)
平台
Arduino
产品
评估板
互连系统
Arduino R3 Shield
建议的编程环境
-
套件内容
Assembled MAX32625 PICO Controller Board, Assembled Circuit Board Including MAX31343EKA+T, USB Cable
MAX31343SHLD#拓展信息
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。