Analog Devices Inc./Maxim Integrated MAX31341SHLD#
- 收藏
- 对比
MAX31341SHLD#
1551-MAX31341SHLD#
评估板 - 扩展板,子卡
--
大陆
立即发货

EVKIT FOR LOW CURRENT REAL TIME
1最小包装量--
MAX31341SHLD#详情
Analog Devices Inc./Maxim Integrated MAX31341SHLD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX31341
Tool Is For Evaluation Of
MAX31341B, MAX31341C
系列
-
类型
时钟时序
功能
Real Time Clock (RTC)
使用的 IC/零件
MAX31341
内容
Board(s)
产品
评估套件
MAX31341SHLD#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。