Everspin Technologies, Inc. MR2A16ATS35C
- 收藏
- 对比
MR2A16ATS35C
822-MR2A16ATS35C
存储器
--
大陆
立即发货

MR2A16ATS35C datasheet pdf and Memory product details from Everspin Technologies, Inc. stock available at utmel
1最小包装量--
MR2A16ATS35C详情
Everspin Technologies, Inc. MR2A16ATS35C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.32.00.71
Automotive
Unknown
Mounting
表面贴装
Package Height
1.05(Max)
Package Width
10.29(Max)
Package Length
18.54(Max)
PCB changed
44
Standard Package Name
SOP
Supplier Package
TSOP-II
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
44
MR2A16ATS35C拓展信息
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.







哦! 它是空的。