Everspin Technologies, Inc. MR4A08BMYS35R
- 收藏
- 对比
MR4A08BMYS35R
822-MR4A08BMYS35R
存储器
--
大陆
立即发货

MR4A08BMYS35R datasheet pdf and Memory product details from Everspin Technologies, Inc. stock available at utmel
1最小包装量--
MR4A08BMYS35R详情
Everspin Technologies, Inc. MR4A08BMYS35R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
44
EU RoHS
Compliant
HTS
8542.32.00.71
Mounting
表面贴装
Package Height
1.05(Max)
Package Width
10.29(Max)
Package Length
18.54(Max)
PCB changed
44
Standard Package Name
SOP
Supplier Package
TSOP
零件状态
Unconfirmed
MR4A08BMYS35R拓展信息
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.







哦! 它是空的。