Everspin Technologies, Inc. MR4A16BMYS35
- 收藏
- 对比
MR4A16BMYS35
822-MR4A16BMYS35
存储器
--
大陆
立即发货

MR4A16BMYS35 datasheet pdf and Memory product details from Everspin Technologies, Inc. stock available at utmel
1最小包装量--
MR4A16BMYS35详情
Everspin Technologies, Inc. MR4A16BMYS35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.32.00.71
Mounting
表面贴装
Package Height
1
Package Width
10.16
Package Length
22.22
PCB changed
54
Standard Package Name
SOP
Supplier Package
TSOP-II
零件状态
Unconfirmed
引脚数量
54
MR4A16BMYS35拓展信息
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.
Everspin Technologies Inc.







哦! 它是空的。