Maxim Integrated MAXWINGDEMO1#
- 收藏
- 对比
MAXWINGDEMO1#
1551-MAXWINGDEMO1#
评估板 - 扩展板,子卡
--
大陆
立即发货

LOW POWER, TEMPERATURE SENSOR AN
1最小包装量--
MAXWINGDEMO1#详情
Maxim Integrated MAXWINGDEMO1#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Multiple
使用的 IC/零件
MAX5216, MAX31723, MAX44009, MAX98300
内容
Board(s)
平台
Feather
RoHS状态
Non-RoHS Compliant
MAXWINGDEMO1#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。