APT5010B2VFRG详情
Microchip APT5010B2VFRG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Rad Hardened
无
Operating Temp Range
-40C to 85C
Product Depth (mm)
2.5(mm)
Usage Level
Industrial grade
筛选水平
INDUSTRIALC
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
APT5010B2VFRG拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。