BSH203详情
Nexperia BSH203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Package Description
,
Operating Temperature-Max
150 °C
Rohs Code
有
Manufacturer Part Number
BSH203
Manufacturer
Philips Semiconductors
Part Life Cycle Code
Transferred
Ihs Manufacturer
飞利浦半导体
Risk Rank
5.51
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
子类别
其他晶体管
Reach合规守则
unknown
配置
Single
操作模式
增强型MOSFET
极性/通道类型
P-CHANNEL
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
0.5 W
BSH203拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。