注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.714843
10
¥1.617777
100
¥1.526207
500
¥1.439815
1000
¥1.358318
ON Semiconductor 2SA1882T-TD-E
- 收藏
- 对比
2SA1882T-TD-E
1807-2SA1882T-TD-E
分立半导体产品
--
大陆
立即发货

2SA1882T-TD-E datasheet pdf and Discrete Semiconductor Products product details from ON Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
2SA1882T-TD-E详情
ON Semiconductor 2SA1882T-TD-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
RoHS
Compliant
Package
Bulk
厂商
onsemi
Product Status
活跃
系列
*
极性
PNP
集电极发射器电压(VCEO)
15 V
无铅
无铅
2SA1882T-TD-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor






哦! 它是空的。