注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.320162
10
¥2.188832
100
¥2.064936
500
¥1.948053
1000
¥1.837786
RU1L002SNMGTL详情
Rohm RU1L002SNMGTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Continuous Drain Current
0.25(A)
Drain-Source On-Volt
60(V)
Operating Temperature Classification
Military
Package Type
UMTF
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
Package
Tape & Reel (TR)
Base Product Number
RU1L002
厂商
Rohm Semiconductor
Product Status
活跃
包装
卷带
系列
*
类型
小信号
极性
N
功率耗散
0.2(W)
RU1L002SNMGTL拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。