RYU002N05T306详情
Rohm RYU002N05T306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
0.2(A)
Drain-Source On-Volt
50(V)
Operating Temperature Classification
Military
Package Type
UMT
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±8(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
包装
卷带
类型
小信号
引脚数量
3
极性
N
功率耗散
0.2(W)
RYU002N05T306拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor








哦! 它是空的。