ROHM Semiconductor R6511KNX
- 收藏
- 对比
R6511KNX
2078-R6511KNX
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

R6511KNX datasheet pdf and Transistors - FETs, MOSFETs - Single product details from ROHM Semiconductor stock available at utmel
--最小包装量--
R6511KNX详情
ROHM Semiconductor R6511KNX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
11(A)
Drain-Source On-Volt
650(V)
Operating Temperature Classification
Military
Package Type
TO-220FM
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
通孔
包装
Bulk
类型
功率MOSFET
引脚数量
3 +Tab
极性
N
功率耗散
53(W)
R6511KNX拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。