ROHM Semiconductor RRH040P03GZETB
- 收藏
- 对比
RRH040P03GZETB
2078-RRH040P03GZETB
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

Transistors FETs, MOSFETs Single
--最小包装量--
RRH040P03GZETB详情
ROHM Semiconductor RRH040P03GZETB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PackType
CUT TAPE
Continuous Drain Current
4(A)
Drain-Source On-Volt
30(V)
Operating Temperature Classification
Military
Package Type
SOP
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
包装
卷带
类型
功率MOSFET
引脚数量
8
极性
P
功率耗散
2(W)
RRH040P03GZETB拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。