Winbond Electronics Corporation W9508RC
- 收藏
- 对比
W9508RC
2736-W9508RC
集成电路(IC)
--
大陆
立即发货

28 WAY 0.375IN SOIC TO 0.6IN DIL SOCKET, PK
1最小包装量--
W9508RC详情
Winbond Electronics Corporation W9508RC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
W9508RC
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
WINSLOW ADAPTICS LTD
Package Description
ROHS COMPLIANT
Risk Rank
5.2
Contact Finish Mating
GOLD (4) OVER NICKEL (98)
Contact Materials
未说明
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
附加功能
插座适配器
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
28
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
SOP28-DIP28
W9508RC拓展信息
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation
Winbond Electronics Corporation







哦! 它是空的。