W25Q128JVPIMS详情
Winbond W25Q128JVPIMS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Nylon
Mounting
电缆安装
Manufacturer
Winbond
Brand
Winbond
操作温度
-65 to 105 °C
性别
Receptacle
子类别
Memory & Data Storage
螺距
2.5400 mm
房屋颜色
Black
产品类别
NOR 闪存
产品类别
NOR 闪存
产品长度
30.48 mm
W25Q128JVPIMS拓展信息
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics








哦! 它是空的。