W25Q128JWPIMS详情
Winbond W25Q128JWPIMS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SMCG
Peak Pulse Power Dissipation
1500 W
Direction Type
Uni-Directional
Mounting
表面贴装
Manufacturer
Winbond
Brand
Winbond
操作温度
-55 to 150 °C
子类别
Memory & Data Storage
引脚数量
2
配置
Single
测试电流
1 mA
产品类别
NOR 闪存
ESD保护
无
产品类别
NOR 闪存
W25Q128JWPIMS拓展信息
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics








哦! 它是空的。