Winbond Electronics W25Q64FVSH03
- 收藏
- 对比
W25Q64FVSH03详情
Winbond Electronics W25Q64FVSH03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
Non-Volatile
包装
Tube
系列
SpiFlash®
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
2.7V~3.6V
内存大小
64Mb 8M x 8
时钟频率
104MHz
内存格式
FLASH
内存接口
SPI
写入周期时间 - 字符、页面
3ms
RoHS状态
ROHS3 Compliant
W25Q64FVSH03拓展信息
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics








哦! 它是空的。