Winbond Electronics Corporation W9816G6IB-6/TRAY
- 收藏
- 对比
W9816G6IB-6/TRAY
2736-W9816G6IB-6/TRAY
存储器
--
大陆
立即发货

W9816G6IB-6/TRAY datasheet pdf and Memory product details from Winbond Electronics Corporation stock available at utmel
1最小包装量--
W9816G6IB-6/TRAY详情
Winbond Electronics Corporation W9816G6IB-6/TRAY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.66
Package Width
6.4
Package Length
10.1
PCB changed
60
Supplier Package
VFBGA
零件状态
Obsolete
引脚数量
60
W9816G6IB-6/TRAY拓展信息
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics







哦! 它是空的。