Winbond Electronics Corporation W9864G2JB-6I/TRAY
- 收藏
- 对比
W9864G2JB-6I/TRAY
2736-W9864G2JB-6I/TRAY
存储器
--
大陆
立即发货

W9864G2JB-6I/TRAY datasheet pdf and Memory product details from Winbond Electronics Corporation stock available at utmel
1最小包装量--
W9864G2JB-6I/TRAY详情
Winbond Electronics Corporation W9864G2JB-6I/TRAY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
90
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.8(Max)
Package Width
8
Package Length
13
PCB changed
90
Supplier Package
TFBGA
零件状态
活跃
W9864G2JB-6I/TRAY拓展信息
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics







哦! 它是空的。