Winbond Electronics Corporation W9864G6KH-7
- 收藏
- 对比
W9864G6KH-7
2736-W9864G6KH-7
存储器
--
大陆
立即发货

W9864G6KH-7 datasheet pdf and Memory product details from Winbond Electronics Corporation stock available at utmel
1最小包装量--
W9864G6KH-7详情
Winbond Electronics Corporation W9864G6KH-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
54
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Chip Density (bit)
64M
Mounting
表面贴装
Package Height
1
Package Width
10.16
Package Length
22.22
PCB changed
54
Supplier Package
TSOP-II
零件状态
活跃
W9864G6KH-7拓展信息
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics
Winbond Electronics







哦! 它是空的。